IC REG LIN 3.3V 300MA USPQ-4B03
IC REG LIN 3.3V 300MA USPQ-4B03
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA USPQ-4B03
IC REG LIN 3.3V 300MA USPQ-4B03 Product overview: XC6223T3319R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6223T3319R-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353483-XC6223T3319R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: USPQ-4B03
Base Product Number: XC6223
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.305V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 220 µA
PSRR: 80dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
IC REG LIN 3.3V 300MA USPQ-4B03
IC REG LIN 3.3V 300MA USPQ-4B03
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6223T3319R-GCT-ND | 776-XC6223T3319R-G | 1353483-XC6223T3319R-G | XC6223T3319R-G | XC6223T3319R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |