Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6227C281MR-G XC6227C281MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 803722-XC6227C281MR- G Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 803722-XC6227C281MR- G Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6227C281MR-G - 803722-XC6227C281MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6227C281MR-G
803722-XC6227C281MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6227C281MR-G 803722-XC6227C281MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 803722-XC6227C281MR- G Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 803722-XC6227C281MR-G
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2.8V 700MA Voltage Regulator IC
776-XC6227C281MR-G
2.8V 700MA Voltage Regulator IC 776-XC6227C281MR-G
IC REG LINEAR 2.8V 700MA SOT25 Product overview: XC6227C281MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6227C281MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 700MA SOT25 Product overview: XC6227C281MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6227C281MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6227C281MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6227C281MR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6227C281MR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6227C281MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6227C281MR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6227C281MR-GCT-ND
IC REG LINEAR 2.8V 700MA SOT-25

IC REG LINEAR 2.8V 700MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6227C281MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6227C281MR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6227C281MR-GDKR-ND
IC REG LINEAR 2.8V 700MA SOT-25

IC REG LINEAR 2.8V 700MA SOT-25

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6227C281MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6227C281MR-G
PMIC - Voltage Regulators - Linear XC6227C281MR-G
IC REG LINEAR 2.8V 700MA SOT25

IC REG LINEAR 2.8V 700MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6227C281MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6227C281MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6227C281MR-G
IC REG LINEAR 2.8V 700MA SOT25

IC REG LINEAR 2.8V 700MA SOT25

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 803722-XC6227C281MR-G 776-XC6227C281MR-G 893-XC6227C281MR-GTR-ND XC6227C281MR-G XC6227C281MR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6227C281MR-G 2.8V 700MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Output Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP1714AUJZ-1.1-R7 - 860248-ADP1714AUJZ-1.1-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details