IC REG LINEAR 3V 300MA USPQ-4B03
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA USPQ-4B03
IC REG LINEAR 3V 300MA USPQ-4B03
IC REG LINEAR 3V 300MA USPQ-4B03
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6223T3019R-GCT-ND | XC6223T3019R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 4-XDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |