Win Source Part Number: 1372380-XC6227C181MR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: XC6227
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Voltage Dropout (Max): 0.35V @ 300mA
Current - Output: 700mA
Current - Quiescent (Iq): 220 µA
PSRR: 65dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 1.8V 700MA SOT-25
IC REG LINEAR 1.8V 700MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
IC REG LINEAR 1.8V 700MA SOT25 Product overview: XC6227C181MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6227C181MR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 700MA SOT25
IC REG LINEAR 1.8V 700MA SOT25
IC REG LINEAR 1.8V 700MA SOT25
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1372380-XC6227C181MR-G | 893-XC6227C181MR-GDKR-ND | 776-XC6227C181MR-G | XC6227C181MR-G | XC6227C181MR-G | XC6227C181MR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 700MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Dropout Voltage | 0.3500 volts | 0.3500 volts | 0.2200 volts | 0.3500 volts |