DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
140
150
160
170
180
190
192
193
194
195
196
197
198
199
200
201
202
203
204
210
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 2.7V 150MA SOT-25-5 | |
| IC REG LIN 2.8V 100MA USP-6B06 | |
| IC REG LIN 3.3V 150MA USP-6B06 | |
| IC REG LINEAR 0.9V 50MA 3-USP | |
| IC REG LINEAR 1.2V 80MA 3-USP | |
| IC REG LINEAR 1.3V 80MA 3-USP | |
| IC REG LINEAR 2.1V 120MA SSOT-24 | |
| IC REG LINEAR 2.2V 120MA 3-USP | |
| IC REG LINEAR 2.3V 150MA 3-USP | |
| IC REG LINEAR 2.3V 150MA SOT-25 | |
| IC REG LINEAR 2.3V 150MA SSOT-24 | |
| IC REG LINEAR 2.4V 150MA SSOT-24 | |
| IC REG LINEAR 2.5V 100MA 6-USPC | |
| IC REG LINEAR 2.5V 100MA SOT-25 | |
| IC REG LINEAR 2.5V 150MA SSOT-24 | |
| IC REG LINEAR 2.7V 150MA 4-USPN | |
| IC REG LINEAR 2.8V 100MA SOT-25 | |
| IC REG LINEAR 2.8V 150MA 4-USPN | |
| IC REG LINEAR 2V 100MA SOT-25 | |
| IC REG LINEAR 3.1V 200MA 4-USP | |
| IC REG LINEAR 3.1V 200MA 4-USPN | |
| IC REG LINEAR 3.1V 200MA SSOT-24 | |
| IC REG LINEAR 3.2V 150MA 6-USPC | |
| IC REG LINEAR 3.3V 150MA 6-USPC | |
| IC REG LINEAR 3.3V 150MA SOT-25 | |
| IC REG LINEAR 3.3V 150MA SOT89-5 | |
| IC REG LINEAR 3.3V 200MA 4-USP | |
| IC REG LINEAR 3.3V 200MA 4-USPN | |
| IC REG LINEAR 3.3V 200MA SSOT-24 | |
| IC REG LINEAR 3.5V 150MA SOT-25 | |
| IC REG LINEAR 3.5V 200MA 4-USPN | |
| IC REG LINEAR 3.6V 150MA 6-USPC | |
| IC REG LINEAR 3.6V 150MA SOT-25 | |
| IC REG LINEAR 3.7V 150MA SOT-25 | |
| IC REG LINEAR 3V 150MA 6-USPC | |
| IC REG LINEAR 3V 150MA SOT-25 | |
| IC REG LINEAR 3V 200MA 4-USP | |
| IC REG LINEAR 3V 200MA 4-USPN | |
| IC REG LINEAR 3V 200MA SSOT-24 | |
| IC REG LINEAR 3V 200MA USP-6B06 | |
| IC REG LINEAR 4.4V 200MA SOT-25 | |
| IC REG LINEAR 4.5V 200MA SSOT-24 | |
| IC REG LINEAR 4V 150MA SOT-25 | |
| IC REG LINEAR 4V 200MA SSOT-24 | |
| IC REG LINEAR 5V 150MA 6-USPC | |
| IC REG LINEAR 5V 150MA USP-6B06 | |
| IC REG LINEAR 6.5V 150MA SOT-25 | |
| IC REG LINEAR 6.5V 150MA SOT89-5 | |
| IC REG LINEAR 6V 150MA SOT-25 | |
| IC REG LINEAR 8.5V 150MA SOT89-5 | |
| IC REG LINEAR 8V 150MA 6-USPC | |
| IC REG LINEAR 8V 150MA SOT-25 | |
| IC REG LINEAR 9V 150MA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 3-USP (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 3-USP (1.2x1.2) |
| << Prev | Next >> |