Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 3-USP (1.2x1.2)
IC REG LINEAR 2.6V 150MA 3USP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6215P262HR-G-ND | XC6215P262HR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 2-SFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |