DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 140 150 160 170 180 190 198 199 200 201 202 203 204 205 206 207 208 209 210 220 230 240 245
Product Name Notes
IC REG LINEAR 1.8V 1A SOT-25
IC REG LINEAR 2.5V 1A SOT-25
IC REG LINEAR 3.3V 1A 6-USPC
IC REG LINEAR 3.3V 1A SOT-25
IC REG LINEAR 3.5V 1A 6-USPC
IC REG LINEAR 4.1V 1A 6-USPC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOPFD
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 8-SOPFD
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

<< Prev Next >>