IC REG LINEAR 1V 60MA SSOT24 Product overview: XC6215B102NR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 60MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 60MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B102NR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SSOT-24
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 803787-XC6215B102NR-
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG LINEAR 1V 60MA SSOT24
IC REG LINEAR 1V 60MA SSOT24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6215B102NR-G | XC6215B102NR-G-ND | 803787-XC6215B102NR-G | XC6215B102NR-G | XC6215B102NR-G |
| Product Name | 1V 60MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6215B102NR-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-82 | |||
| Output Voltage | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | |
| VIN | 6 volts | 6 volts |