IC REG LINEAR 2.3V 150MA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
IC REG LINEAR 2.3V 150MA SSOT-24
IC REG LINEAR 2.3V 150MA SSOT24 Product overview: XC6215B232NR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B232NR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.3V 150MA SSOT24
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6215B232NR-GDKR-ND | 776-XC6215B232NR-G | XC6215B232NR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.3V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; SC-82 | Other; Tape & Reel (TR) | |
| Special Features | Input Overcurrent Protection | Enable |