IC REG LINEAR 1.7V 120MA SSOT24 Product overview: XC6215B172NR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.7V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B172NR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SSOT-24
IC REG LINEAR 1.7V 120MA SSOT-24
IC REG LINEAR 1.7V 120MA SSOT-24
IC REG LINEAR 1.7V 120MA SSOT24
IC REG LINEAR 1.7V 120MA SSOT24
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6215B172NR-G | 893-XC6215B172NR-GTR-ND | XC6215B172NR-G | XC6215B172NR-G |
| Product Name | 1.7V 120MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; SC-82 | ||
| Output Voltage | 1.7 volts | 1.7 volts | 1.7 volts | |
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |
| VIN | 6 volts | 6 volts |