Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6215B282NR-G XC6215B282NR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728462-XC6215B282NR- G Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728462-XC6215B282NR- G Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6215B282NR-G - 728462-XC6215B282NR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6215B282NR-G
728462-XC6215B282NR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6215B282NR-G 728462-XC6215B282NR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728462-XC6215B282NR- G Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 728462-XC6215B282NR-G
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-XC6215B282NR-G
2.8V 150MA Voltage Regulator IC 776-XC6215B282NR-G
IC REG LINEAR 2.8V 150MA SSOT24 Product overview: XC6215B282NR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B282NR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 150MA SSOT24 Product overview: XC6215B282NR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B282NR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6215B282NR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6215B282NR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6215B282NR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6215B282NR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6215B282NR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6215B282NR-G
IC REG LINEAR 2.8V 150MA SSOT24

IC REG LINEAR 2.8V 150MA SSOT24

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6215B282NR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6215B282NR-G
PMIC - Voltage Regulators - Linear XC6215B282NR-G
IC REG LINEAR 2.8V 150MA SSOT24

IC REG LINEAR 2.8V 150MA SSOT24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 728462-XC6215B282NR-G 776-XC6215B282NR-G XC6215B282NR-G-ND XC6215B282NR-G XC6215B282NR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6215B282NR-G 2.8V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-82
Output Voltage 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1950 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details