IC REG LINEAR 3V 200MA USP-6B06
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-6B06
IC REG LINEAR 3V 200MA USP-6B06
IC REG LINEAR 3V 200MA USP-6B06
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6215B3028R-GCT-ND | XC6215B3028R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-XFDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |