Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6215B302MR-G XC6215B302MR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750752-XC6215B302MR- G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: XC6215 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA ~ 1.8μA Protection Features: Over Current Manufacturer Homepage: www.torex.co.jp Manufacturer Package: SOT-25 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.42V @ 200mA Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP1710AUJZ-3.0-R7; ADP151AUJZ-3.0-R7; Introduction Date: March 12, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750752-XC6215B302MR- G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: XC6215 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA ~ 1.8μA Protection Features: Over Current Manufacturer Homepage: www.torex.co.jp Manufacturer Package: SOT-25 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.42V @ 200mA Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP1710AUJZ-3.0-R7; ADP151AUJZ-3.0-R7; Introduction Date: March 12, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6215B302MR-G - 750752-XC6215B302MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6215B302MR-G
750752-XC6215B302MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6215B302MR-G 750752-XC6215B302MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750752-XC6215B302MR- G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: XC6215 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5μA ~ 1.8μA Protection Features: Over Current Manufacturer Homepage: www.torex.co.jp Manufacturer Package: SOT-25 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.42V @ 200mA Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP1710AUJZ-3.0-R7; ADP151AUJZ-3.0-R7; Introduction Date: March 12, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750752-XC6215B302MR-G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: XC6215
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5μA ~ 1.8μA
Protection Features: Over Current
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: SOT-25
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.42V @ 200mA
Alternative Parts (Cross-Reference): ADP1710AUJZ-3.0; ADP1710AUJZ-3.0-R7; ADP151AUJZ-3.0-R7;
Introduction Date: March 12, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 200MA Voltage Regulator IC
776-XC6215B302MR-G
3V 200MA Voltage Regulator IC 776-XC6215B302MR-G
IC REG LINEAR 3V 200MA SOT25 Product overview: XC6215B302MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B302MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA SOT25 Product overview: XC6215B302MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6215B302MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6215B302MR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6215B302MR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6215B302MR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6215B302MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6215B302MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6215B302MR-G
IC REG LINEAR 3V 200MA SOT25

IC REG LINEAR 3V 200MA SOT25

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6215B302MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6215B302MR-G
PMIC - Voltage Regulators - Linear XC6215B302MR-G
IC REG LINEAR 3V 200MA SOT25

IC REG LINEAR 3V 200MA SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750752-XC6215B302MR-G 776-XC6215B302MR-G XC6215B302MR-G-ND XC6215B302MR-G XC6215B302MR-G
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6215B302MR-G 3V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ25756RRVR - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details