DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
130
140
150
160
170
180
187
188
189
190
191
192
193
194
195
196
197
198
199
200
210
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 2.1V 150MA SOT-25-5 | |
| IC REG LIN 2.2V 150MA SOT-25-5 | |
| IC REG LIN 2.7V 300MA SOT-25-5 | |
| IC REG LIN 2.8V 300MA SOT-25-5 | |
| IC REG LIN 2.9V 300MA SOT-25-5 | |
| IC REG LIN 3.3V 300MA SOT-25-5 | |
| IC REG LIN 3.4V 150MA SOT-25-5 | |
| IC REG LINEAR 1.8V 150MA 6-USPB | |
| IC REG LINEAR 2.5V 150MA 6-USPB | |
| IC REG LINEAR 3.3V 150MA 6-USPB | |
| IC REG LINEAR 3.3V 300MA SOT89-5 | |
| IC REG LINEAR 3V 150MA 6-USPB | |
| IC REG LINEAR 3V 300MA SOT-25-5 | |
| IC REG LINEAR 4.5V 400MA SOT89 | |
| IC REG LINEAR 4V 150MA SOT-25-5 | |
| IC REG LINEAR 4V 300MA SOT-25-5 | |
| IC REG LINEAR 5.5V 400MA SOT23 | |
| IC REG LINEAR 5V 150MA 6-USPB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89 |
| << Prev | Next >> |