DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
140
150
160
170
180
190
191
192
193
194
195
196
197
198
199
200
201
202
203
210
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.8V 120MA USP-6B06 | |
| IC REG LINEAR 0.9V 50MA 4-USP | |
| IC REG LINEAR 0.9V 50MA SOT-25 | |
| IC REG LINEAR 1.2V 80MA 4-USP | |
| IC REG LINEAR 1.2V 80MA SSOT-24 | |
| IC REG LINEAR 1.5V 100MA SSOT-24 | |
| IC REG LINEAR 1.7V 120MA SSOT-24 | |
| IC REG LINEAR 1.8V 120MA 4-USP | |
| IC REG LINEAR 1.8V 120MA 4-USPN | |
| IC REG LINEAR 1.8V 120MA SSOT-24 | |
| IC REG LINEAR 1V 60MA 4-USPN | |
| IC REG LINEAR 1V 60MA SOT-25 | |
| IC REG LINEAR 2.1V 120MA SOT-25 | |
| IC REG LINEAR 2V 120MA SSOT-24 | |
| IC REG LINEAR 3.3V 700MA 6-USPB | |
| IC REG LINEAR 3.3V 700MA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA USP-6B06 |
| << Prev | Next >> |