DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 140 150 160 170 180 190 195 196 197 198 199 200 201 202 203 204 205 206 207 210 220 230 240 245
Product Name Notes
IC REG LINEAR 1.8V 200MA 4-USPN
IC REG LINEAR 1V 200MA 4-USPN
IC REG LINEAR 3V 200MA 4-USPN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

<< Prev Next >>