DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
130
140
150
160
170
180
188
189
190
191
192
193
194
195
196
197
198
199
200
210
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.3V 150MA SOT-25-5 | |
| IC REG LIN 1.5V 150MA SOT-25-5 | |
| IC REG LIN 1.8V 150MA SOT-25-5 | |
| IC REG LIN 5.2V 300MA SOT-25-5 | |
| IC REG LINEAR 0.9V 150MA 6-USPB | |
| IC REG LINEAR 1.2V 150MA SOT-25 | |
| IC REG LINEAR 1.2V 60MA SOT23 | |
| IC REG LINEAR 1.4V 60MA SOT23 | |
| IC REG LINEAR 1.5V 150MA SOT89-5 | |
| IC REG LINEAR 1.5V 60MA SOT23 | |
| IC REG LINEAR 1.6V 80MA SOT23 | |
| IC REG LINEAR 1.8V 150MA 6-USPB | |
| IC REG LINEAR 1.8V 250MA SOT23 | |
| IC REG LINEAR 1.8V 80MA SOT23 | |
| IC REG LINEAR 1.8V 80MA SOT89 | |
| IC REG LINEAR 1.9V 80MA SOT23 | |
| IC REG LINEAR 1V 150MA SOT-25 | |
| IC REG LINEAR 2.1V 120MA SOT23 | |
| IC REG LINEAR 2.2V 120MA SOT23 | |
| IC REG LINEAR 2.3V 120MA SOT23 | |
| IC REG LINEAR 2.3V 120MA SOT89 | |
| IC REG LINEAR 2.3V 150MA SOT-25 | |
| IC REG LINEAR 2.4V 120MA SOT23 | |
| IC REG LINEAR 2.5V 100MA SOT23 | |
| IC REG LINEAR 2.5V 150MA SOT89 | |
| IC REG LINEAR 2.6V 150MA SOT-25 | |
| IC REG LINEAR 2.6V 150MA SOT23 | |
| IC REG LINEAR 2.7V 150MA SOT23 | |
| IC REG LINEAR 2.8V 100MA SOT23 | |
| IC REG LINEAR 2.8V 150MA SOT-25 | |
| IC REG LINEAR 2.8V 150MA SOT89 | |
| IC REG LINEAR 2.8V 250MA SOT89-3 | |
| IC REG LINEAR 2.9V 150MA SOT23 | |
| IC REG LINEAR 2V 120MA SOT23 | |
| IC REG LINEAR 3.1V 150MA 6-USPB | |
| IC REG LINEAR 3.1V 200MA SOT23 | |
| IC REG LINEAR 3.2V 150MA 6-USPB | |
| IC REG LINEAR 3.2V 200MA SOT23 | |
| IC REG LINEAR 3.3V 100MA SOT23 | |
| IC REG LINEAR 3.3V 100MA SOT89-3 | |
| IC REG LINEAR 3.3V 150MA 6-USPB | |
| IC REG LINEAR 3.3V 150MA SOT-25 | |
| IC REG LINEAR 3.3V 200MA SOT23 | |
| IC REG LINEAR 3.5V 200MA SOT23 | |
| IC REG LINEAR 3.6V 100MA SOT23 | |
| IC REG LINEAR 3.6V 100MA SOT89-3 | |
| IC REG LINEAR 3.7V 200MA SOT23 | |
| IC REG LINEAR 3.8V 200MA SOT23 | |
| IC REG LINEAR 3V 100MA SOT23 | |
| IC REG LINEAR 3V 100MA SOT89-3 | |
| IC REG LINEAR 3V 150MA SOT-25 | |
| IC REG LINEAR 3V 150MA SOT89-5 | |
| IC REG LINEAR 3V 200MA SOT23 | |
| IC REG LINEAR 4.2V 250MA SOT23 | |
| IC REG LINEAR 4.4V 250MA SOT23 | |
| IC REG LINEAR 4.5V 250MA SOT23 | |
| IC REG LINEAR 4V 150MA SOT-25 | |
| IC REG LINEAR 4V 250MA SOT23 | |
| IC REG LINEAR 5V 250MA SOT23 | |
| IC REG LINEAR 5V 250MA SOT89 | |
| IC REG LINEAR 5V 300MA 6-USPB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 260mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 270mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 270mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 270mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 290mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 290mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-USPB (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89 |
| << Prev | Next >> |