DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
140
150
160
170
180
190
193
194
195
196
197
198
199
200
201
202
203
204
205
210
220
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LINEAR 1.8V 100MA TO252 | |
| IC REG LINEAR 10.5V 150MA SOT89 | |
| IC REG LINEAR 10V 150MA SOT-25 | |
| IC REG LINEAR 10V 150MA SOT89 | |
| IC REG LINEAR 12V 150MA 6-USPC | |
| IC REG LINEAR 12V 150MA SOT-25 | |
| IC REG LINEAR 12V 150MA SOT89-5 | |
| IC REG LINEAR 2.5V 100MA SOT23 | |
| IC REG LINEAR 2V 100MA 6-USPC | |
| IC REG LINEAR 2V 100MA SOT-25 | |
| IC REG LINEAR 3.3V 150MA TO252 | |
| IC REG LINEAR 3.5V 150MA SOT89 | |
| IC REG LINEAR 8V 150MA SOT89 | |
| IC REG LINEAR 9V 150MA SOT-223 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA USP-6B06 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06 |
| << Prev | Next >> |