Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
LDO Voltage Regulators 30uA Iq, 200mA Iout
IC REG LINEAR 2.7V 200MA SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1315C27-M5T1U3-ND | S-1315C27-M5T1U3 | S-1315C27-M5T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |