ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1317A12-A4T2U4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2835-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2835-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2835-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2835-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2835-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2835-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2835-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2835-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2835-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247221-S-1317A12-A4T2U4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247221-S-1317A12-A4T2U4
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247221-S-1317A12-A4T2U4
Win Source Part Number: 1247221-S-1317A12-A4 T2U4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1317 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-B Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 530 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2835-6,1662-283 5-1,1662-2835-2 Base Product Number: S-1317

Win Source Part Number: 1247221-S-1317A12-A4T2U4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1317
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 530 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2835-6,1662-2835-1,1662-2835-2
Base Product Number: S-1317

Buy Now Datasheet
Singapore, Singapore
1.2V 100MA Voltage Regulator IC
776-S-1317A12-A4T2U4
1.2V 100MA Voltage Regulator IC 776-S-1317A12-A4T2U4
IC REG LINEAR 1.2V 100MA HSNT4-B Product overview: S-1317A12-A4T2U4 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1317A12-A4T2U4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 100MA HSNT4-B Product overview: S-1317A12-A4T2U4 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1317A12-A4T2U4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1317A12-A4T2U4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1317A12-A4T2U4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1317A12-A4T2U4
IC REG LINEAR 1.2V 100MA HSNT4-B

IC REG LINEAR 1.2V 100MA HSNT4-B

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1317A12-A4T2U4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1317A12-A4T2U4
PMIC - Voltage Regulators - Linear S-1317A12-A4T2U4
IC REG LINEAR 1.2V 100MA HSNT4-B

IC REG LINEAR 1.2V 100MA HSNT4-B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1662-2835-6-ND 1247221-S-1317A12-A4T2U4 776-S-1317A12-A4T2U4 S-1317A12-A4T2U4 S-1317A12-A4T2U4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.2V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 4-SMD, Flat Leads Exposed Pad Other; Tape & Reel Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4984SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 9227645 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-1.5-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details