ABLIC Inc. LDO Voltage Regulator IC S-1317A30-A4T2U4

Description
Fixed Positive LDO Regulator, Product overview: S-1317A30-A4T2U4 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1317A30-A4T2U4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, Product overview: S-1317A30-A4T2U4 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1317A30-A4T2U4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-S-1317A30-A4T2U4
LDO Voltage Regulator IC 776-S-1317A30-A4T2U4
Fixed Positive LDO Regulator, Product overview: S-1317A30-A4T2U4 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1317A30-A4T2U4 can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, Product overview: S-1317A30-A4T2U4 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1317A30-A4T2U4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2845-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2845-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2845-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2845-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2845-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2845-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2845-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2845-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2845-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247229-S-1317A30-A4T2U4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247229-S-1317A30-A4T2U4
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247229-S-1317A30-A4T2U4
Win Source Part Number: 1247229-S-1317A30-A4 T2U4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1317 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-B Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 530 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2845-1,1662-284 5-6,1662-2845-2 Base Product Number: S-1317 Voltage Dropout (Max): 0.02V @ 10mA

Win Source Part Number: 1247229-S-1317A30-A4T2U4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1317
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 530 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2845-1,1662-2845-6,1662-2845-2
Base Product Number: S-1317
Voltage Dropout (Max): 0.02V @ 10mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1317A30-A4T2U4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1317A30-A4T2U4
PMIC - Voltage Regulators - Linear S-1317A30-A4T2U4
IC REG LINEAR 3V 100MA HSNT4-B

IC REG LINEAR 3V 100MA HSNT4-B

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1317A30-A4T2U4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1317A30-A4T2U4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1317A30-A4T2U4
IC REG LINEAR 3V 100MA HSNT4-B

IC REG LINEAR 3V 100MA HSNT4-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1317A30-A4T2U4 1662-2845-2-ND 1247229-S-1317A30-A4T2U4 S-1317A30-A4T2U4 S-1317A30-A4T2U4
Product Name LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-SMD, Flat Leads Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data