IC REG LINEAR 1.6V 150MA SC82AB Product overview: S-1323B16NB-N8BTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1323B16NB-N8BT
Win Source Part Number: 1247149-S-1323B16NB-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1323
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.6V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1323
Product Status: Not For New Designs
Voltage Dropout (Max): 0.65V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
IC REG LINEAR 1.6V 150MA SC82AB
IC REG LINEAR 1.6V 150MA SC82AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-S-1323B16NB-N8BTFG | 1247149-S-1323B16NB-N8BTFG | S-1323B16NB-N8BTFG-ND | S-1323B16NB-N8BTFG | S-1323B16NB-N8BTFG |
| Product Name | 1.6V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; SC-82A, SOT-343 | ||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 6.5 volts | 6.5 volts |