IC REG LIN 2.3V 100MA HSNT-4-B
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1662-S-1318D23-A4T2U4TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-SMD, Flat Leads Exposed Pad |
| Special Features | Input Overcurrent Protection |