ABLIC Inc. 1.8V 200MA Voltage Regulator IC S-1315C18-A6T2U3

Description
IC REG LINEAR 1.8V 200MA HSNT6-B Product overview: S-1315C18-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1315C18-A6T2U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 200MA HSNT6-B Product overview: S-1315C18-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1315C18-A6T2U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 200MA Voltage Regulator IC
776-S-1315C18-A6T2U3
1.8V 200MA Voltage Regulator IC 776-S-1315C18-A6T2U3
IC REG LINEAR 1.8V 200MA HSNT6-B Product overview: S-1315C18-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1315C18-A6T2U3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 200MA HSNT6-B Product overview: S-1315C18-A6T2U3 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1315C18-A6T2U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1315C18-A6T2U3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1315C18-A6T2U3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1315C18-A6T2U3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1247313-S-1315C18-A6T2U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1247313-S-1315C18-A6T2U3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1247313-S-1315C18-A6T2U3
Win Source Part Number: 1247313-S-1315C18-A6 T2U3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1315 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 13 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1315 Voltage Dropout (Max): 0.486V @ 200mA

Win Source Part Number: 1247313-S-1315C18-A6T2U3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1315
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 13 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-6-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1315
Voltage Dropout (Max): 0.486V @ 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1315C18-A6T2U3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1315C18-A6T2U3
PMIC - Voltage Regulators - Linear S-1315C18-A6T2U3
IC REG LINEAR 1.8V 200MA HSNT6-B

IC REG LINEAR 1.8V 200MA HSNT6-B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1315C18-A6T2U3
LDO Voltage Regulators S-1315C18-A6T2U3
LDO Voltage Regulators 30uA Iq, 200mA Iout

LDO Voltage Regulators 30uA Iq, 200mA Iout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1315C18-A6T2U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1315C18-A6T2U3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1315C18-A6T2U3
IC REG LINEAR 1.8V 200MA HSNT6-B

IC REG LINEAR 1.8V 200MA HSNT6-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-1315C18-A6T2U3 S-1315C18-A6T2U3-ND 1247313-S-1315C18-A6T2U3 S-1315C18-A6T2U3 S-1315C18-A6T2U3 S-1315C18-A6T2U3
Product Name 1.8V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR)
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data