Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LIN 1.85V 200MA SOT23-5
IC REG LIN 1.85V 200MA SOT23-5
LDO Voltage Regulators 30uA Iq, 200mA Iout
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1315C1J-M5T1U3-ND | S-1315C1J-M5T1U3 | S-1315C1J-M5T1U3 | S-1315C1J-M5T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |