Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
IC REG LINEAR 3.6V 120MA SC82AB
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1141Q361D-TR-FE-ND | R1141Q361D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-82A, SOT-343 | |
| Special Features | Input Overcurrent Protection | Enable |