Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1171S331B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1171S331B-E2-FE is a linear voltage regulator from the R1171x series by Lingto Electronic Limited, designed to provide a fixed output voltage of 3.3V with a maximum output current of 1.5A. It operates within an input voltage range of 2.1V to 6.0V and features a low dropout voltage of approximately 0.09V at 300mA output current. The device is characterized by low supply current (typical 130µA) and ultra-low standby current (typical 0.1µA), which contribute to extended battery life in portable applications. The regulator includes built-in protection features such as a current limit circuit and thermal shutdown, enhancing reliability in various applications. It is suitable for local power sources in notebook PCs, portable appliances, and home electronics. The R1171S331B-E2-FE is available in a high wattage HSOP-6J package, allowing for high-density mounting on PCBs. The output voltage accuracy is ±2.0%, and it supports ceramic capacitors for phase compensation, making it versatile for different circuit designs.

Datasheet Summary
Powered by GS/AI

The R1171S331B-E2-FE is a linear voltage regulator from the R1171x series by Lingto Electronic Limited, designed to provide a fixed output voltage of 3.3V with a maximum output current of 1.5A. It operates within an input voltage range of 2.1V to 6.0V and features a low dropout voltage of approximately 0.09V at 300mA output current. The device is characterized by low supply current (typical 130µA) and ultra-low standby current (typical 0.1µA), which contribute to extended battery life in portable applications. The regulator includes built-in protection features such as a current limit circuit and thermal shutdown, enhancing reliability in various applications. It is suitable for local power sources in notebook PCs, portable appliances, and home electronics. The R1171S331B-E2-FE is available in a high wattage HSOP-6J package, allowing for high-density mounting on PCBs. The output voltage accuracy is ±2.0%, and it supports ceramic capacitors for phase compensation, making it versatile for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1171S331B-E2-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1171S331B-E2-FEDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1171S331B-E2-FEDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1171S331B-E2-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1171S331B-E2-FECT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1171S331B-E2-FECT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-R1171S331B-E2-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-R1171S331B-E2-FETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-R1171S331B-E2-FETR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - R1171S331B-E2-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1171S331B-E2-FE
PMIC - Voltage Regulators - Linear R1171S331B-E2-FE
IC REG LINEAR 3.3V 1.5A 6HSOP

IC REG LINEAR 3.3V 1.5A 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1171S331B-E2-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1171S331B-E2-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1171S331B-E2-FE
IC REG LINEAR 3.3V 1.5A 6HSOP

IC REG LINEAR 3.3V 1.5A 6HSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2129-R1171S331B-E2-FEDKR-ND R1171S331B-E2-FE R1171S331B-E2-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins"
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195LRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Dfn3030
View Details