Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1170S331B-E2-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - R1170S331B-E2-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
R1170S331B-E2-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1170S331B-E2-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1087056-R1170S331B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1087056-R1170S331B-E2-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1087056-R1170S331B-E2-FE
Win Source Part Number: 1087056-R1170S331B-E 2-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1170x Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP-J Temperature Range - Operating: -40°C ~ 85°C PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICR1170S331B-E2- FE,2156-R1170S331B-E 2-FE Base Product Number: R1170 Voltage Dropout (Max): 0.18V @ 300mA

Win Source Part Number: 1087056-R1170S331B-E2-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1170x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP-J
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICR1170S331B-E2-FE,2156-R1170S331B-E2-FE
Base Product Number: R1170
Voltage Dropout (Max): 0.18V @ 300mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - R1170S331B-E2-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
R1170S331B-E2-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear R1170S331B-E2-FE
IC REG LINEAR 3.3V 800MA 6HSOP

IC REG LINEAR 3.3V 800MA 6HSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - R1170S331B-E2-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1170S331B-E2-FE
PMIC - Voltage Regulators - Linear R1170S331B-E2-FE
IC REG LINEAR 3.3V 800MA 6HSOP

IC REG LINEAR 3.3V 800MA 6HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number R1170S331B-E2-FE-ND 1087056-R1170S331B-E2-FE R1170S331B-E2-FE R1170S331B-E2-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC; Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers