Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-SON (2.6x1.6)
Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PDSO6
IC REG LINEAR 3.3V 150MA 6SON
IC REG LINEAR 3.3V 150MA 6SON
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | R1163D331B-TR-FE-ND | R1163D331B-TR-FE | R1163D331B-TR-FE | R1163D331B-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | Other; SON6 | ||
| Special Features | Input Overcurrent Protection | Enable |