Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6
Win Source Part Number: 977360-R1170D381B-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1170x
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 3.8V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICR1170D381B-TR-
Base Product Number: R1170
Voltage Dropout (Max): 0.18V @ 300mA
IC REG LIN 3.8V 800MA SON1612-6
IC REG LIN 3.8V 800MA SON1612-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1170D381B-TR-FE-ND | 977360-R1170D381B-TR-FE | R1170D381B-TR-FE | R1170D381B-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-563, SOT-666 | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |