Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1172D181B-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - R1172D181B-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
R1172D181B-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators R1172D181B-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 975612-R1172D181B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
975612-R1172D181B-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 975612-R1172D181B-TR-FE
Win Source Part Number: 975612-R1172D181B-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: R1172x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: 6-HSON (2.9x2.8) Temperature Range - Operating: -40°C ~ 85°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: R1172 Voltage Dropout (Max): 0.32V @ 1A

Win Source Part Number: 975612-R1172D181B-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1172x
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: 6-HSON (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1172
Voltage Dropout (Max): 0.32V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - R1172D181B-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
R1172D181B-TR-FE
PMIC - Voltage Regulators - Linear R1172D181B-TR-FE
IC REG LINEAR 1.8V 1A HSON6

IC REG LINEAR 1.8V 1A HSON6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number R1172D181B-TR-FE-ND 975612-R1172D181B-TR-FE R1172D181B-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A4982SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2.7V 100MA SOT23 LDO Voltage Regulator IC - 699-ADP3309ART-2.7-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Battery Chargers - BQ25173DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details