Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1616-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1616-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1616-6
Win Source Part Number: 978131-R1154L030B-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1154x
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1616-6
Temperature Range - Operating: -40°C ~ 105°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-R1154L030B-DKR,
Base Product Number: R1154
Voltage Dropout (Max): 0.4V @ 20mA
IC REG LINEAR 3V 150MA DFN1616-6
IC REG LINEAR 3V 150MA DFN1616-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-R1154L030B-DKR-ND | 978131-R1154L030B-TR | R1154L030B-TR | R1154L030B-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |