Fixed Positive LDO Regulator, 2.5V, 0.15V Dropout, CMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
IC REG LINEAR 2.5V 1A 6HSOP
IC REG LINEAR 2.5V 1A 6HSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1172S251D-E2-FE | 2129-R1172S251D-E2-FECT-ND | R1172S251D-E2-FE | R1172S251D-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; HSOP-6J | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |