Hengstler GMBH Rigid Couplings RS3520065

Description
ENCODER COUPLING 10MM/12MM
Request a Quote
Description
ENCODER COUPLING 10MM/12MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rigid Couplings - 4106499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rigid Couplings
4106499
Rigid Couplings 4106499
ENCODER COUPLING 10MM/12MM

ENCODER COUPLING 10MM/12MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rigid Couplings
Product Number 4106499
Product Name Rigid Couplings
Material Anodised Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
20mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 12 & 12mm. - S51CBYM120120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
View Details
Sleeve Coupling w/o Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Clamping Style
Material Stainless Steel (optional feature); Carbon / Alloy Steel (optional feature); Aluminum (optional feature); Nylon
Units English Design Arrangement; Metric Design Arrangement (optional feature)
View Details
Rigid Couplings - 606013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 1.65 inch (42 mm)
Length 2.56 inch (65 mm)
View Details