Hengstler GMBH Rigid Couplings RS3520033

Description
ENCODER COUPLING 5MM/6MM
Request a Quote
Description
ENCODER COUPLING 5MM/6MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rigid Couplings - 4106506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rigid Couplings
4106506
Rigid Couplings 4106506
ENCODER COUPLING 5MM/6MM

ENCODER COUPLING 5MM/6MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rigid Couplings
Product Number 4106506
Product Name Rigid Couplings
Units Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
8mm BoreS, 23mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM080080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.3150 inch (8 mm)
O.D. 0.6693 inch (17 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details