Hengstler GMBH Rigid Couplings RS3520035

Description
ENCODER COUPLING 5MM/6MM
Request a Quote
Description
ENCODER COUPLING 5MM/6MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rigid Couplings - 4106455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rigid Couplings
4106455
Rigid Couplings 4106455
ENCODER COUPLING 5MM/6MM

ENCODER COUPLING 5MM/6MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rigid Couplings
Product Number 4106455
Product Name Rigid Couplings
Material Anodised Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid coupling with bores of 0.1875 / 0.375
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.1875 inch (4.76 mm)
View Details
Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Couplings - 606053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 0.9449 inch (24 mm)
Length 1.38 inch (35 mm)
View Details