Crydom Corporation Solid State Relays - MCSP4890AM MCSP4890AM

Description
Manufacturer: Crydom Co. Win Source Part Number: 1101377-MCSP4890AM Packaging: Bulk Termination Style: Screw Terminal Mounting: Chassis Mount or Panel Mount Voltage - Input: 8 to 32VDC Output Type: AC, Linear Controlled Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90A Voltage - Load: 300 to 530 V Categories: Relays Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Crydom Co. Win Source Part Number: 1101377-MCSP4890AM Packaging: Bulk Termination Style: Screw Terminal Mounting: Chassis Mount or Panel Mount Voltage - Input: 8 to 32VDC Output Type: AC, Linear Controlled Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90A Voltage - Load: 300 to 530 V Categories: Relays Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - MCSP4890AM - 1101377-MCSP4890AM - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - MCSP4890AM
1101377-MCSP4890AM
Solid State Relays - MCSP4890AM 1101377-MCSP4890AM
Manufacturer: Crydom Co. Win Source Part Number: 1101377-MCSP4890AM Packaging: Bulk Termination Style: Screw Terminal Mounting: Chassis Mount or Panel Mount Voltage - Input: 8 to 32VDC Output Type: AC, Linear Controlled Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90A Voltage - Load: 300 to 530 V Categories: Relays Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Crydom Co.
Win Source Part Number: 1101377-MCSP4890AM
Packaging: Bulk
Termination Style: Screw Terminal
Mounting: Chassis Mount or Panel Mount
Voltage - Input: 8 to 32VDC
Output Type: AC, Linear Controlled
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 90A
Voltage - Load: 300 to 530 V
Categories: Relays
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Relays - Solid State Relays - MCSP4890AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
MCSP4890AM
Relays - Solid State Relays MCSP4890AM
SSR RELAY SPST-NO 90A 300-530V

SSR RELAY SPST-NO 90A 300-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
MCSP4890AM
Solid State Relays - Industrial Mount MCSP4890AM
Solid State Relays - Industrial Mount PM Soft-Stop SSR 0-5V In

Solid State Relays - Industrial Mount PM Soft-Stop SSR 0-5V In

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1101377-MCSP4890AM MCSP4890AM MCSP4890AM
Product Name Solid State Relays - MCSP4890AM Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount or Panel Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2490ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details