IXYS Corporation Relays - Solid State Relays PLA192E

Description
Win Source Part Number: 1085451-PLA192E Category: Relays>Solid State Relays Series: PLA, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 22 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 600 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: PLA192
Request a Quote Datasheet
Description
Win Source Part Number: 1085451-PLA192E Category: Relays>Solid State Relays Series: PLA, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 22 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 600 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: PLA192
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1085451-PLA192E - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1085451-PLA192E
Relays - Solid State Relays 1085451-PLA192E
Win Source Part Number: 1085451-PLA192E Category: Relays>Solid State Relays Series: PLA, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 22 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 600 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: PLA192

Win Source Part Number: 1085451-PLA192E
Category: Relays>Solid State Relays
Series: PLA, OptoMOS®
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 22 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 600 V
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: PLA192

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA192E
Solid State Relays - PCB Mount PLA192E
Solid State Relays - PCB Mount SP Open Relay 6-Pin DIP

Solid State Relays - PCB Mount SP Open Relay 6-Pin DIP

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
PLA192E
Relays - Solid State Relays PLA192E
SSR RELAY SPST-NO 150MA 0-600V

SSR RELAY SPST-NO 150MA 0-600V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1085451-PLA192E PLA192E PLA192E
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0301 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Guardmaster Single Input Safety Relay - 440R-S12R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details