TE Connectivity Signal Relays, Up to 2 Amps OUAZ-SH-124L,900

Description
Telecom Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet
Description
Telecom Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1640-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1640-ND
Signal Relays, Up to 2 Amps PB1640-ND
Telecom Relay SPDT (1 Form C) Through Hole

Telecom Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - OUAZ-SH-124L,900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
OUAZ-SH-124L,900
Relays - Signal Relays, Up to 2 Amps OUAZ-SH-124L,900
RELAY TELECOM SPDT 1A 24V

RELAY TELECOM SPDT 1A 24V

Supplier's Site
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity - 73J6573 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity
73J6573
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity 73J6573
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number PB1640-ND OUAZ-SH-124L,900 73J6573
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data