General Purpose Relay DPDT (2 Form C) Through Hole
LSAW-2C-12B = 1/2 LATCH 2 POLE
RELAY GEN PURPOSE DPDT 2A 12V
RELAY, DPDT, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:2A; Product Range:LS Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | High Voltage Relays |
| Product Number | A107292-ND | LSAW-2C-12B | 83R0253 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Dpdt, 28Vdc, 2A; Contact Configuration Cii Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |