Zilog Solid State Relays - PLA134STR PLA134STR

Description
Manufacturer: IXYS Win Source Part Number: 1089365-PLA134STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 350mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 3 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1089365-PLA134STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 350mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 3 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLA134STR - 1089365-PLA134STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA134STR
1089365-PLA134STR
Solid State Relays - PLA134STR 1089365-PLA134STR
Manufacturer: IXYS Win Source Part Number: 1089365-PLA134STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 350mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 3 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1089365-PLA134STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 350mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 3 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - PLA134STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA134STR
Relays - Solid State Relays PLA134STR
SSR RELAY SPST-NO 350MA 0-100V

SSR RELAY SPST-NO 350MA 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA134STR
Solid State Relays - PCB Mount PLA134STR
Solid State Relays - PCB Mount Single-Pole Relay 100V 350mA

Solid State Relays - PCB Mount Single-Pole Relay 100V 350mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1089365-PLA134STR PLA134STR PLA134STR
Product Name Solid State Relays - PLA134STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054277 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details