Vishay Intertechnology, Inc. Solid State Relays - LH1556AB LH1556AB

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196420-LH1556AB Series: LH1556 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LH1556AB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 28 Ohm Alternative Parts (Cross-Reference): PAA110L; CT331; LAA125; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Security, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196420-LH1556AB Series: LH1556 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LH1556AB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 28 Ohm Alternative Parts (Cross-Reference): PAA110L; CT331; LAA125; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Security, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1556AB - 1196420-LH1556AB - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1556AB
1196420-LH1556AB
Solid State Relays - LH1556AB 1196420-LH1556AB
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196420-LH1556AB Series: LH1556 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LH1556AB Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 28 Ohm Alternative Parts (Cross-Reference): PAA110L; CT331; LAA125; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Security, Sensing & Instrumentation

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196420-LH1556AB
Series: LH1556
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: LH1556AB
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 28 Ohm
Alternative Parts (Cross-Reference): PAA110L; CT331; LAA125;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Security, Sensing & Instrumentation

Buy Now Datasheet
Relays - Solid State Relays - LH1556AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1556AB
Relays - Solid State Relays LH1556AB
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1196420-LH1556AB LH1556AB
Product Name Solid State Relays - LH1556AB Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001258273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1617032-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers