Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; Contact Voltage VDC:30V RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 12V
| Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 70158357 | 64K3164 | NF2EB-12V |
| Product Name | Relay;E-Mech;Gen Purp;DPDT-NO/NC;Cur-Rtg 2A;Ctrl-V 12V;Vol-Rtg 220AC/DC;PCB Mnt | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | UL, CSA | RoHS |