RELAY GEN PURPOSE DPDT 2A 26.5V
RELAY, DPDT, 30VDC, 2A; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:2A; Product Range:LS Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
General Purpose Relays 26.5V 2A 2 Form C (DPDT) 2 CO
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | LS-9520M | 83R0252 | LS-9520M |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Dpdt, 30Vdc, 2A; Contact Configuration Cii Te Connectivity | General Purpose Relays |
| Mounting | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormC | ||
| Features | PC Pin | Latching | |
| Poles | Double Pole (DP) |