Manufacturer: TE Connectivity
Win Source Part Number: 888217-OUAZ-SS-112D,
Series: OUAZ, OEG
Operating Temperature Range: -30°C ~ 60°C
Features: Telecom Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: OUAZ-SS
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 54 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: -5-1419145-7-SI, -OUAZ-SS-112D900-SI,
Telecom Relay SPDT (1 Form C) Through Hole
RELAY TELECOM SPDT 1A 12V
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 888217-OUAZ-SS-112D,900 | PB2638-ND | OUAZ-SS-112D,900 | 73J6575 |
| Product Name | Signal Relays, Up to 2 Amps - OUAZ-SS-112D,900 | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -22 to 140 F (-30 to 60 C) |