Zilog Relays - Solid State Relays PAA140LS

Description
Win Source Part Number: 1083805-PAA140LS Category: Relays>Solid State Relays Series: PAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 13 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 400 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: PAA140
Request a Quote Datasheet
Description
Win Source Part Number: 1083805-PAA140LS Category: Relays>Solid State Relays Series: PAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 13 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 400 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: PAA140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1083805-PAA140LS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1083805-PAA140LS
Relays - Solid State Relays 1083805-PAA140LS
Win Source Part Number: 1083805-PAA140LS Category: Relays>Solid State Relays Series: PAA, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 13 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 400 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: PAA140

Win Source Part Number: 1083805-PAA140LS
Category: Relays>Solid State Relays
Series: PAA, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 13 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 400 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: PAA140

Buy Now Datasheet
Relays - Solid State Relays - PAA140LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PAA140LS
Relays - Solid State Relays PAA140LS
SSR RELAY SPST-NO 200MA 0-400V

SSR RELAY SPST-NO 200MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PAA140LS
Solid State Relays - PCB Mount PAA140LS
Solid State Relays - PCB Mount Dual 1-Form-A 400V 250mA SSR

Solid State Relays - PCB Mount Dual 1-Form-A 400V 250mA SSR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1083805-PAA140LS PAA140LS PAA140LS
Product Name Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 24Vdc, 0.002A; Contact Configuration Finder - 58T2473 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Time Delay Relay - 67640 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details