Zilog Solid State Relays - PAA190STR PAA190STR

Description
Manufacturer: IXYS Win Source Part Number: 1086274-PAA190STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 22 Ohm Case / Package: 8-SMD Alternative Parts (Cross-Reference): PS7113L-2A-A; PAA150PTR; PAA190STR; LAA120STR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1086274-PAA190STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 22 Ohm Case / Package: 8-SMD Alternative Parts (Cross-Reference): PS7113L-2A-A; PAA150PTR; PAA190STR; LAA120STR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PAA190STR - 1086274-PAA190STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PAA190STR
1086274-PAA190STR
Solid State Relays - PAA190STR 1086274-PAA190STR
Manufacturer: IXYS Win Source Part Number: 1086274-PAA190STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 22 Ohm Case / Package: 8-SMD Alternative Parts (Cross-Reference): PS7113L-2A-A; PAA150PTR; PAA190STR; LAA120STR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1086274-PAA190STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 22 Ohm
Case / Package: 8-SMD
Alternative Parts (Cross-Reference): PS7113L-2A-A; PAA150PTR; PAA190STR; LAA120STR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - PAA190STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PAA190STR
Relays - Solid State Relays PAA190STR
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PAA190STR
Solid State Relays - PCB Mount PAA190STR
Solid State Relays - PCB Mount Dual 1-Form-A 400V 150mA SSR

Solid State Relays - PCB Mount Dual 1-Form-A 400V 150mA SSR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1086274-PAA190STR PAA190STR PAA190STR
Product Name Solid State Relays - PAA190STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198966 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details