Panasonic Relays - Signal Relays, Up to 2 Amps NF4EB-24V

Description
Win Source Part Number: 1229346-NF4EB-24V Category: Relays>Signal Relays, Up to 2 Amps Series: NF Termination Style: PC Pin Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 20 Coil Resistance: 1.2 kOhms Coil Current: 20 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 220VAC, 220VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): NF-4EB-24V; NF4-EB 24V; NF4EB-24V..; NF4EB24V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: NF4EB-24V-ND,255-188 5 Base Product Number: NF4EB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1229346-NF4EB-24V Category: Relays>Signal Relays, Up to 2 Amps Series: NF Termination Style: PC Pin Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 20 Coil Resistance: 1.2 kOhms Coil Current: 20 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 220VAC, 220VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): NF-4EB-24V; NF4-EB 24V; NF4EB-24V..; NF4EB24V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: NF4EB-24V-ND,255-188 5 Base Product Number: NF4EB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1229346-NF4EB-24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1229346-NF4EB-24V
Relays - Signal Relays, Up to 2 Amps 1229346-NF4EB-24V
Win Source Part Number: 1229346-NF4EB-24V Category: Relays>Signal Relays, Up to 2 Amps Series: NF Termination Style: PC Pin Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 20 Coil Resistance: 1.2 kOhms Coil Current: 20 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 220VAC, 220VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 65°C Alternative Parts (Cross-Reference): NF-4EB-24V; NF4-EB 24V; NF4EB-24V..; NF4EB24V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: NF4EB-24V-ND,255-188 5 Base Product Number: NF4EB Product Status: Obsolete

Win Source Part Number: 1229346-NF4EB-24V
Category: Relays>Signal Relays, Up to 2 Amps
Series: NF
Termination Style: PC Pin
Package: Box
Contact Form: 4PDT (4 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 20
Coil Resistance: 1.2 kOhms
Coil Current: 20 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2 A
Switching Voltage: 220VAC, 220VDC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 65°C
Alternative Parts (Cross-Reference): NF-4EB-24V; NF4-EB 24V; NF4EB-24V..; NF4EB24V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: NF4EB-24V-ND,255-1885
Base Product Number: NF4EB
Product Status: Obsolete

Buy Now Datasheet
Relay/Socket - 460533 - Radwell International
Willingboro, NJ, United States
Relay/Socket
460533
Relay/Socket 460533
DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 4PDT, LATCHED, 34VDC (COIL), 2A (CONTACT), 220VDC (CONTACT), RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 4PDT, LATCHED, 34VDC (COIL), 2A (CONTACT), 220VDC (CONTACT), RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24V;Vol-Rtg 220AC/DC;PCB Mnt - 70158681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24V;Vol-Rtg 220AC/DC;PCB Mnt
70158681
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24V;Vol-Rtg 220AC/DC;PCB Mnt 70158681
Flat Pack Relay, 220 VAC⁄VDC, 2 A Current Rating Flatpack Long seller 4 Form C contact. Gold-clad silver contact material. UR recognized, CSA pending.

Flat Pack Relay, 220 VAC⁄VDC, 2 A Current Rating

  • Flatpack
  • Long seller
    4 Form C contact. Gold-clad silver contact material. UR recognized, CSA pending.
Supplier's Site
Relay, Signal, 4Pdt, 30Vdc, 2A; Coil Voltage Panasonic - 46F5741 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, 4Pdt, 30Vdc, 2A; Coil Voltage Panasonic
46F5741
Relay, Signal, 4Pdt, 30Vdc, 2A; Coil Voltage Panasonic 46F5741
RELAY, SIGNAL, 4PDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:NF Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:2A RoHS Compliant: Yes

RELAY, SIGNAL, 4PDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:NF Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:-; Carry Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - NF4EB-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
NF4EB-24V
Relays - Signal Relays, Up to 2 Amps NF4EB-24V
RELAY GEN PURPOSE 4PDT 2A 24V

RELAY GEN PURPOSE 4PDT 2A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1229346-NF4EB-24V 460533 70158681 46F5741 NF4EB-24V
Product Name Relays - Signal Relays, Up to 2 Amps Relay/Socket Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 2A;Ctrl-V 24V;Vol-Rtg 220AC/DC;PCB Mnt Relay, Signal, 4Pdt, 30Vdc, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Resistance 1200 ohms
Relay Type General
Poles Four Pole (4P) Four Pole (4P)
Number if >4 4 #
Unlock Full Specs
to access all available technical data