Telecom Relay SPDT (1 Form C) Through Hole
OUAZ-SH-112D,900 ROHS COMPLIANT: YES
RELAY TELECOM SPDT 1A 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB2191-ND | 08H2612 | OUAZ-SH-112D,900 |
| Product Name | Signal Relays, Up to 2 Amps | Ouaz-Sh-112D,900 Rohs Compliant Oeg Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| Operating Temp | -22 to 140 F (-30 to 60 C) |