Panasonic Relay, Signal, 4Pdt, 220Vac, 2A; Coil Voltage Panasonic NF4EB-5V

Description
RELAY, SIGNAL, 4PDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Contact Material:SilverRoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, 4PDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Contact Material:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, 4Pdt, 220Vac, 2A; Coil Voltage Panasonic - 64K3168 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, 4Pdt, 220Vac, 2A; Coil Voltage Panasonic
64K3168
Relay, Signal, 4Pdt, 220Vac, 2A; Coil Voltage Panasonic 64K3168
RELAY, SIGNAL, 4PDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Contact Material:SilverRoHS Compliant: Yes

RELAY, SIGNAL, 4PDT, 220VAC, 2A; Coil Voltage:5VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:220V; Contact Material:SilverRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Signal Relays, Up to 2 Amps - NF4EB-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
NF4EB-5V
Relays - Signal Relays, Up to 2 Amps NF4EB-5V
RELAY GENERAL PURPOSE 4PDT 2A 5V

RELAY GENERAL PURPOSE 4PDT 2A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 64K3168 NF4EB-5V
Product Name Relay, Signal, 4Pdt, 220Vac, 2A; Coil Voltage Panasonic Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Poles Four Pole (4P)
Throw Double Throw
Unlock Full Specs
to access all available technical data